web counter

MikroElektronika MIKROE-3215HEART RATE 6 CLICK

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHeart Rate MonitoringSpace-Sensitive ApplicationsSmart PhoneTablet

ECAD Model:

Description

It features a MAX30102 optical biosensor from Maxim Integrated, which is a complete optical sensing system that integrates a red and an infrared LED, a photodetector, and a low-noise analog signal processing chain. The board is designed to measure the heart rate of a person by detecting the changes in the amount of light reflected from the skin. It is capable of detecting the heart rate of a person in the range of 30 to 250 beats per minute (BPM). The board also features an onboard 3.3V regulator, which allows it to be powered from a single 3.3V power supply. The board is also equipped with an I2C interface, which allows it to be easily interfaced with a microcontroller.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Heart Rate
  • Utilized IC / Part
    BH1790GLC
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
C&KC & K COMPONENTS - SDS001 - Interruptor de Detección, Serie SDS, SPST-NO, Soldable, 100 mA, 12 V, 5.7 mm20555BUY