MikroElektronika MIKROE-3218HEART RATE 8 CLICK
Description
applications. It features a MAX30102 optical biosensor from Maxim Integrated, which is a complete optical sensing system that integrates a red and an infrared LED, a photodetector, and a low-noise analog signal processing chain. The board is designed to measure the heart rate of a person by detecting the changes in the amount of light reflected from the skin. It is capable of detecting the heart rate of a person in the range of 30 to 250 beats per minute (BPM). The board also features an onboard 3.3V regulator, which allows it to be powered from a single 3.3V power supply. The board is also equipped with an I2C interface, which allows it to be easily interfaced with a microcontroller.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionHeart Rate
- Utilized IC / PartBH1792GLC
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC REG LINEAR 3.3V 800MA DPAK | 0 | BUY | |
| Microchip Technology | 32 BIT MCU FPU 2MB FLASH 512KB R | 26000 | RFQ | |
| Microchip Technology | 2048KB FLASH 512KB RAM NO CRYPTO | 33000 | RFQ | |
| Microchip Technology | 1024KB FLASH 256KB RAM CRYPTO CA | 41 | RFQ | |
| Microchip Technology | 32-BIT CACHE-BASED MCU GRAPHICS | 55 | RFQ | |
| Microchip Technology | 32-BIT CACHE-BASED MCU GRAPHICS | 55 | RFQ | |
| Microchip Technology | IC MCU 32BIT 2MB FLASH 64QFN | 28000 | RFQ | |
| Microchip Technology | 1024KB FLASH 512KB RAM NO CRYPTO | 17 | BUY | |
| Microchip Technology | 512KB FLASH 128KB RAM NO CRYPTO | 18 | RFQ | |
| Microchip Technology | 512KB FLASH 128KB RAM CRYPTO CAN | 24 | RFQ | |
| Microchip Technology | 32-BIT CACHE-BASED MCU GRAPHICS | 135 | RFQ | |
| Microchip Technology | 32-BIT CACHE-BASED MCU GRAPHICS | 3300 | RFQ |
Load more


Product
Brand
Articles
Tools