web counter

Maxim Integrated MAX30001EVSYS#EVAL MAX30001 BIO AFE

Maxim Integrated MAX30001EVSYS# Reference Design 6
Maxim Integrated MAX30001EVSYS# Reference Design 1
Maxim Integrated MAX30001EVSYS# Reference Design 2
Maxim Integrated MAX30001EVSYS# Reference Design 3
Maxim Integrated MAX30001EVSYS# Reference Design 4
Maxim Integrated MAX30001EVSYS# Reference Design 5
Maxim Integrated MAX30001EVSYS# Reference Design 6
Maxim Integrated MAX30001EVSYS# Reference Design 1
Maxim Integrated MAX30001EVSYS# Reference Design 1
Maxim Integrated MAX30001EVSYS# Reference Design 2
Maxim Integrated MAX30001EVSYS# Reference Design 3
Maxim Integrated MAX30001EVSYS# Reference Design 4
Maxim Integrated MAX30001EVSYS# Reference Design 5
Maxim Integrated MAX30001EVSYS# Reference Design 6

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareElectrocardiogram (ECG)Heart Rate MonitoringPatient Monitoring

ECAD Model:

Description

The MAX30001EVSYS-EVSYS# Evaluation System for the MAX30001 Ultra-Low-Power, Single-Channel Integrated Biopotential and Bioimpedance, Medical and Healthcare AFE is a comprehensive evaluation system designed to help users evaluate the performance of the MAX30001 AFE. The system includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a MAX30001 AFE, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation software provides a graphical user interface for configuring the MAX30001 AFE and for monitoring the AFE's performance. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Utilized IC / Part
    MAX30001
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    1-Channel (Single)
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining