web counter

Maxim Integrated MAX30003WING#ECG AFE FEATHER BOARD

Maxim Integrated MAX30003WING# Reference Design 3
Maxim Integrated MAX30003WING# Reference Design 1
Maxim Integrated MAX30003WING# Reference Design 2
Maxim Integrated MAX30003WING# Reference Design 3
Maxim Integrated MAX30003WING# Reference Design 1
Maxim Integrated MAX30003WING# Reference Design 1
Maxim Integrated MAX30003WING# Reference Design 2
Maxim Integrated MAX30003WING# Reference Design 3

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareElectrocardiogram (ECG)Heart Rate MonitoringPatient Monitoring

ECAD Model:

Description

The MAX30003WING-WING# and MAX30003WING# Expansion Boards for the MAX30003 Biopotential AFE Ultra-Low Power, Single-Channel Integrated Biopotential, Medical and Healthcare Applications are designed to provide a complete solution for medical and healthcare applications. The boards feature a MAX30003 Biopotential AFE, which is an ultra-low power, single-channel integrated biopotential amplifier. The board also includes a variety of components to support the MAX30003, including a low-noise power supply, a precision reference, and a variety of analog and digital interfaces. The board is designed to be used with a variety of medical and healthcare applications, such as ECG, EEG, EMG, and other biopotential measurements. The board is also designed to be used with a variety of microcontrollers, such as the MAX30003, to provide a complete solution for medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Front End
  • Utilized IC / Part
    MAX30003
  • Contents
    Board(s)
  • Platform
    Feather
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining