web counter

SparkFun Electronics SEN-15219PULSE OXIMETER & HEART RATE SENS

SparkFun Electronics SEN-15219 Reference Design 5
SparkFun Electronics SEN-15219 Reference Design 1
SparkFun Electronics SEN-15219 Reference Design 2
SparkFun Electronics SEN-15219 Reference Design 3
SparkFun Electronics SEN-15219 Reference Design 4
SparkFun Electronics SEN-15219 Reference Design 5
SparkFun Electronics SEN-15219 Reference Design 1
SparkFun Electronics SEN-15219 Reference Design 1
SparkFun Electronics SEN-15219 Reference Design 2
SparkFun Electronics SEN-15219 Reference Design 3
SparkFun Electronics SEN-15219 Reference Design 4
SparkFun Electronics SEN-15219 Reference Design 5

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHeart Rate MonitoringOxygen Concentration DetectorBiometryPulse OximeterMobile Devices

ECAD Model:

Description

The SparkFun Pulse Oximeter and Heart Rate Sensor - MAX30101 & MAX32664 (Qwiic) is a medical and healthcare sensor that measures and records the oxygen saturation and heart rate of a person. It is based on the MAX30101 and MAX32664 ICs and is designed to be used with the Qwiic Connect System. The sensor is capable of measuring heart rate and oxygen saturation levels with an accuracy of ±2% and ±1bpm respectively. It also features an LED indicator that can be used to indicate the status of the sensor. The sensor is easy to use and requires no soldering or wiring. It is also compatible with a variety of microcontrollers and development boards.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TXRX RS232 250KBPS LP 16-TQFN30RFQ