web counter

STMicroelectronics STEVAL-IME002V1EVAL BOARD MULTI-LEAD ECG HM301D

STMicroelectronics STEVAL-IME002V1 Reference Design 8
STMicroelectronics STEVAL-IME002V1 Reference Design 1
STMicroelectronics STEVAL-IME002V1 Reference Design 2
STMicroelectronics STEVAL-IME002V1 Reference Design 3
STMicroelectronics STEVAL-IME002V1 Reference Design 4
STMicroelectronics STEVAL-IME002V1 Reference Design 5
STMicroelectronics STEVAL-IME002V1 Reference Design 6
STMicroelectronics STEVAL-IME002V1 Reference Design 7
STMicroelectronics STEVAL-IME002V1 Reference Design 8
STMicroelectronics STEVAL-IME002V1 Reference Design 1
STMicroelectronics STEVAL-IME002V1 Reference Design 1
STMicroelectronics STEVAL-IME002V1 Reference Design 2
STMicroelectronics STEVAL-IME002V1 Reference Design 3
STMicroelectronics STEVAL-IME002V1 Reference Design 4
STMicroelectronics STEVAL-IME002V1 Reference Design 5
STMicroelectronics STEVAL-IME002V1 Reference Design 6
STMicroelectronics STEVAL-IME002V1 Reference Design 7
STMicroelectronics STEVAL-IME002V1 Reference Design 8

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHealth Wellness & FitnessAutomatic External Defibrillator (AED)Electrocardiogram (ECG)Heart Rate Monitoring

ECAD Model:

Description

The STMicroelectronics STEVAL-IME002V1 is a medical and healthcare evaluation board based on the HM301D multi-lead electrocardiogram (ECG) and body impedance demonstration board. It is designed to provide a comprehensive platform for the development and evaluation of medical and healthcare applications. The board features a wide range of features, including a high-resolution ECG signal acquisition system, a body impedance measurement system, and a Bluetooth Low Energy (BLE) interface for data transmission. The board also includes a graphical user interface (GUI) for data visualization and analysis. The STEVAL-IME002V1 is an ideal platform for medical and healthcare applications such as ECG monitoring, body impedance measurement, and remote patient monitoring.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE) for ECG, EKG
  • Utilized IC / Part
    HM301D
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Multi-lead
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    Graphical User Interface, SPI and USB Interfaces
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsAnalog Switch ICs Lo Vltg Hi bandwidth quad SPDT switch2636RFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R12000RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
STMicroelectronicsIC REG LIN 3.3V 150MA SOT323-591950BUY