web counter

MikroElektronika MIKROE-3446ECG 5 CLICK

MikroElektronika MIKROE-3446 Reference Design 6
MikroElektronika MIKROE-3446 Reference Design 1
MikroElektronika MIKROE-3446 Reference Design 2
MikroElektronika MIKROE-3446 Reference Design 3
MikroElektronika MIKROE-3446 Reference Design 4
MikroElektronika MIKROE-3446 Reference Design 5
MikroElektronika MIKROE-3446 Reference Design 6
MikroElektronika MIKROE-3446 Reference Design 1
MikroElektronika MIKROE-3446 Reference Design 1
MikroElektronika MIKROE-3446 Reference Design 2
MikroElektronika MIKROE-3446 Reference Design 3
MikroElektronika MIKROE-3446 Reference Design 4
MikroElektronika MIKROE-3446 Reference Design 5
MikroElektronika MIKROE-3446 Reference Design 6

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHealth Wellness & FitnessElectrocardiogram (ECG)Heart Rate MonitoringHealthcare Monitoring

ECAD Model:

Description

The MikroElektronika MIKROE-3446 ECG 5 Click Board is a versatile and easy-to-use solution for monitoring electrocardiogram (ECG) and heart rate (HR) applications. It is based on the AD8232 Heart Rate Monitoring Front-End, which is a low-cost, single-lead ECG front-end integrated circuit. The board features a single-lead ECG input, a 3.3V power supply, and a 3.3V logic level output. It is designed to be used in medical and healthcare applications, and is suitable for use with a variety of ECG and HR monitoring systems. The board is also compatible with a wide range of microcontrollers, making it an ideal choice for embedded applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Electrocardiography (ECG/EKG)
  • Utilized IC / Part
    AD8232
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining