web counter

Maxim Integrated MAX86160EVSYS#EVKIT FOR 3RD GEN HIGH-ACCURACY

Maxim Integrated MAX86160EVSYS# Reference Design 6
Maxim Integrated MAX86160EVSYS# Reference Design 1
Maxim Integrated MAX86160EVSYS# Reference Design 2
Maxim Integrated MAX86160EVSYS# Reference Design 3
Maxim Integrated MAX86160EVSYS# Reference Design 4
Maxim Integrated MAX86160EVSYS# Reference Design 5
Maxim Integrated MAX86160EVSYS# Reference Design 6
Maxim Integrated MAX86160EVSYS# Reference Design 1
Maxim Integrated MAX86160EVSYS# Reference Design 1
Maxim Integrated MAX86160EVSYS# Reference Design 2
Maxim Integrated MAX86160EVSYS# Reference Design 3
Maxim Integrated MAX86160EVSYS# Reference Design 4
Maxim Integrated MAX86160EVSYS# Reference Design 5
Maxim Integrated MAX86160EVSYS# Reference Design 6

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareFitness Wearable DevicesSmart PhoneTablet

ECAD Model:

Description

The MAX86160EVSYS# Evaluation System for the MAX86160 Integrated Heart-Rate Sensor for In-Ear Applications, Medical and Healthcare is a comprehensive evaluation system designed to help users quickly and easily evaluate the performance of the MAX86160 integrated heart-rate sensor. The system includes a MAX86160 evaluation board, a MAX86160 evaluation software package, and a MAX86160 evaluation kit. The evaluation board provides a platform for users to quickly and easily evaluate the performance of the MAX86160 sensor. The evaluation software package provides a graphical user interface (GUI) for users to configure the MAX86160 sensor and view the sensor data. The evaluation kit includes a MAX86160 evaluation board, a MAX86160 evaluation software package, and a MAX86160 evaluation kit. The evaluation kit also includes a MAX86160 evaluation board, a MAX86160 evaluation software package, and a MAX86160 evaluation kit. The MAX86160 evaluation system is an ideal solution for users who need to quickly and easily evaluate the performance of the MAX86160 integrated heart-rate sensor for in-ear applications, medical and healthcare.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Utilized IC / Part
    MAX86160
  • Supplied Contents
    Board(s)
  • Sensor Type
    Medical, Health and Fitness
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
Maxim Integrated0RFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY
Maxim IntegratedIC TRNSLTR BIDIRECTIONAL 14TSSOP3401BUY