web counter

MaxLinear CEB1307Data Conversion IC Development Tools CDK1307

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomTest EquipmentMedical ImagingOscilloscopeCommunications System

ECAD Model:

Description

The MaxLinear CEB1307-CEB1307 Evaluation Board is a comprehensive development platform for evaluating the performance of the CDK1307 Analog-to-Digital Converter. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-speed, low-power, 12-bit, 1.8V ADC with a sampling rate of up to 1.2 GSPS, and a wide range of digital and analog I/O. The board also includes a variety of communication interfaces, including Ethernet, USB, and RS-232, as well as a variety of power management features. The board also includes a variety of software tools and drivers for easy development and evaluation. The CEB1307-CEB1307 Evaluation Board is an ideal platform for evaluating the performance of the CDK1307 Analog-to-Digital Converter in communications and telecom applications.