web counter

Microchip Technology AC164127-5GRAPHICS LCD CONTROLLER PICTAIL PLUS SSD1926 BOARD - More Details

Microchip Technology AC164127-5 Reference Design 2
Microchip Technology AC164127-5 Reference Design 1
Microchip Technology AC164127-5 Reference Design 2
Microchip Technology AC164127-5 Reference Design 1
Microchip Technology AC164127-5 Reference Design 1
Microchip Technology AC164127-5 Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareImaging Device

ECAD Model:

Description

The Microchip Technology AC164127-5 Graphics LCD Controller PICtail Plus SSD1926 Board is a powerful and versatile development platform for medical and healthcare applications. It is based on the SSD1926 Image Processor, which provides high-resolution graphics and image processing capabilities. The board features a 4.3-inch TFT LCD display with a resolution of 480 x 272 pixels, and a resistive touch panel for user input. It also includes a PICtail Plus connector for easy connection to a PIC microcontroller, as well as a USB port for programming and debugging. The board is ideal for medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control. It is also suitable for other applications, such as industrial automation, consumer electronics, and automotive.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Controller
  • Operating Supply Voltage
    9V
  • Number of Bits
    32
  • Data Bus Width
    8b
  • Utilized IC / Part
    SSD1926
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    16 MB Serial Flash
  • Embedded
    Yes, MCU, 16/32-Bit
  • Secondary Attributes
    SD/MMC Card Socket
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining