web counter

Microchip Technology AC164127-8MICROCHIP AC164127-8 GRAPHIC DISPLAY, 640X480, DEMO BOARD

Microchip Technology AC164127-8 Reference Design 2
Microchip Technology AC164127-8 Reference Design 1
Microchip Technology AC164127-8 Reference Design 2
Microchip Technology AC164127-8 Reference Design 1
Microchip Technology AC164127-8 Reference Design 1
Microchip Technology AC164127-8 Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareImaging Device

ECAD Model:

Description

The Microchip Technology AC164127-8 Graphics Display Truly 5.7 inch 640x480 Board is a powerful and versatile solution for medical and healthcare applications. It is based on the MCP1652 microcontroller and features a 5.7 inch 640x480 LCD display. The board is designed to provide a high-quality, low-power display solution for medical and healthcare applications. It is capable of displaying text, graphics, and images with a wide range of colors and resolutions. The board also features a variety of interfaces, including USB, I2C, and SPI, allowing for easy integration with other systems. The board is also RoHS compliant and is designed to meet the requirements of medical and healthcare applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Touch Screen
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Data Bus Width
    32b
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    5.7 640x480 VGA
  • Embedded
    No
  • Secondary Attributes
    Resistive 4-Wire Touch Screen
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining