web counter

Microchip Technology AC164127-6MICROCHIP AC164127-6 DEVELOPMENT TOOL

Microchip Technology AC164127-6 Reference Design 6
Microchip Technology AC164127-6 Reference Design 1
Microchip Technology AC164127-6 Reference Design 2
Microchip Technology AC164127-6 Reference Design 3
Microchip Technology AC164127-6 Reference Design 4
Microchip Technology AC164127-6 Reference Design 5
Microchip Technology AC164127-6 Reference Design 6
Microchip Technology AC164127-6 Reference Design 1
Microchip Technology AC164127-6 Reference Design 1
Microchip Technology AC164127-6 Reference Design 2
Microchip Technology AC164127-6 Reference Design 3
Microchip Technology AC164127-6 Reference Design 4
Microchip Technology AC164127-6 Reference Design 5
Microchip Technology AC164127-6 Reference Design 6

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareImaging Device

ECAD Model:

Description

The Microchip Technology AC164127-6 Graphics Display Powertip 4.3'' 480x272 Board based on MIC2289 is a medical and healthcare display designed for use in medical and healthcare applications. It features a 4.3" 480x272 resolution LCD display with a wide viewing angle and a high contrast ratio. The board is powered by the MIC2289, a low-power, high-performance microcontroller with integrated graphics and display controller. It also includes a variety of features such as a temperature sensor, a light sensor, and a touch panel. The board is designed to be used in medical and healthcare applications, providing a reliable and easy-to-use display solution.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Display
  • Function
    LCD Touch Screen
  • Number of Bits
    8
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    4.3 480x272 WQVGA
  • Secondary Attributes
    Parallel Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC10000RFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC29269RFQ