Microchip Technology AC164139MICROCHIP AC164139 Board, Prototype, GFX Display
The Microchip Technology AC164139-AC164139, AC164139, Graphics Display Prototype Board based on MIC2289 is a versatile development platform designed for medical and healthcare applications. It features a high-resolution, full-color graphics display with a capacitive touch panel, allowing for easy user interaction. The board also includes a powerful 32-bit microcontroller, a wide range of peripherals, and a variety of communication interfaces. This makes it ideal for prototyping medical and healthcare applications, such as patient monitoring systems, medical imaging systems, and medical device control systems. The board also supports a variety of development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC). With its robust features and versatile design, the AC164139-AC164139, AC164139, Graphics Display Prototype Board based on MIC2289 is an ideal solution for medical and healthcare applications.
- TypeParameter
- Factory Lead Time14 Weeks
- MountExternal
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- Utilized IC / PartPICtail™ Plus Board
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | IC, LED DRVR | 50 | BUY |


Product
Brand
Articles
Tools