web counter

Microchip Technology ADM00668UCS1003-1 EVALUATION BOARD

Microchip Technology ADM00668 Reference Design 5
Microchip Technology ADM00668 Reference Design 1
Microchip Technology ADM00668 Reference Design 2
Microchip Technology ADM00668 Reference Design 3
Microchip Technology ADM00668 Reference Design 4
Microchip Technology ADM00668 Reference Design 5
Microchip Technology ADM00668 Reference Design 1
Microchip Technology ADM00668 Reference Design 1
Microchip Technology ADM00668 Reference Design 2
Microchip Technology ADM00668 Reference Design 3
Microchip Technology ADM00668 Reference Design 4
Microchip Technology ADM00668 Reference Design 5

Applications:

Interface >

USB Charger

End Products:

Consumer ElectronicsAdapterE-BookNotebookDesktops and ServersDocking StationPrintersTabletNetbook

ECAD Model:

Description

The Microchip Technology ADM00668-ADM00668 Evaluation Board is a consumer electronics device designed to provide a comprehensive solution for USB power control. It is based on the UCS1003-1 USB Power Controller, which is a highly integrated, low-cost, and low-power solution for USB power control. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a USB power switch, a power-on reset circuit, and a power-good indicator. The board is designed to provide a complete solution for USB power control, allowing users to easily and quickly configure and control the power supply for their USB devices. The board is also designed to be compatible with a wide range of USB devices, making it an ideal solution for consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    UCS1003-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Charging Port
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC, I/O EXPANDER, 16BIT, 3.4MHZ, SSOP-24 - More Details27BUY
Microchip TechnologyIC USB PORT POWER CTRLR 20QFN17175BUY
Microchip TechnologyIC USB PORT POWER CTRLR1830BUY