web counter

Microchip Technology ADM00669UCS1003-2 EVALUATION BOARD

Microchip Technology ADM00669 Reference Design 6
Microchip Technology ADM00669 Reference Design 1
Microchip Technology ADM00669 Reference Design 2
Microchip Technology ADM00669 Reference Design 3
Microchip Technology ADM00669 Reference Design 4
Microchip Technology ADM00669 Reference Design 5
Microchip Technology ADM00669 Reference Design 6
Microchip Technology ADM00669 Reference Design 1
Microchip Technology ADM00669 Reference Design 1
Microchip Technology ADM00669 Reference Design 2
Microchip Technology ADM00669 Reference Design 3
Microchip Technology ADM00669 Reference Design 4
Microchip Technology ADM00669 Reference Design 5
Microchip Technology ADM00669 Reference Design 6

Applications:

Interface >

USB Charger

End Products:

Consumer ElectronicsAdapterE-BookNotebookDesktops and ServersDocking StationPrintersTabletNetbook

ECAD Model:

Description

The Microchip Technology ADM00669-ADM00669 Evaluation Board is a consumer electronics device designed to provide a comprehensive evaluation of the UCS1003-2 USB Power Controller. This board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a USB 2.0 port, a USB 3.0 port, and a USB Type-C receptacle. The board is designed to provide a comprehensive evaluation of the UCS1003-2 USB Power Controller, allowing users to test and evaluate the device's performance. The board also includes a USB Type-C receptacle, allowing users to connect the device to other USB Type-C devices. The board is designed to provide a comprehensive evaluation of the UCS1003-2 USB Power Controller, allowing users to test and evaluate the device's performance.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    UCS1003-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Charging Port
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Cypress Semiconductor0RFQ
Analog Devices Inc.ANALOG DEVICES - AD9958BCPZ - IC, DDS 2CH, 10BIT DAC, SMD, 99586800RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 14TSSOP181RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
Fox ElectronicsCrystal 24MHz ±50ppm (Tol) ±50ppm (Stability) FUND 30Ohm 2-Pin HC-49/SDLF SMD T/R0RFQ