web counter

Microchip Technology ATA6628-EKATA6628/ATA6630 Development Board V1.1

Microchip Technology ATA6628-EK Reference Design 3
Microchip Technology ATA6628-EK Reference Design 1
Microchip Technology ATA6628-EK Reference Design 2
Microchip Technology ATA6628-EK Reference Design 3
Microchip Technology ATA6628-EK Reference Design 1
Microchip Technology ATA6628-EK Reference Design 1
Microchip Technology ATA6628-EK Reference Design 2
Microchip Technology ATA6628-EK Reference Design 3

Applications:

Wireless Communication >

LIN Transceiver

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Microchip Technology ATA6628-EK Evaluation Board is a development board designed for use with the ATA6628 System Basis Chip. This board is ideal for automotive and transportation applications, providing a comprehensive set of features to help engineers develop and test their designs. The board includes a variety of components, such as a power supply, a CAN transceiver, a LIN transceiver, and a variety of connectors. It also includes a USB interface for programming and debugging, as well as a variety of LEDs and switches for user interaction. The board is designed to be easy to use and provides a comprehensive set of features to help engineers develop and test their designs.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ATA6628
  • Function
    LIN
  • Utilized IC / Part
    ATA6628
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BUCK ADJ 30A 40QFN2430RFQ