web counter

Microchip Technology ATA6670-EKDEVELOPMENT BOARD V1.0 WITH EASILY ACCESSIBLE PINS

Microchip Technology ATA6670-EK Reference Design 5
Microchip Technology ATA6670-EK Reference Design 1
Microchip Technology ATA6670-EK Reference Design 2
Microchip Technology ATA6670-EK Reference Design 3
Microchip Technology ATA6670-EK Reference Design 4
Microchip Technology ATA6670-EK Reference Design 5
Microchip Technology ATA6670-EK Reference Design 1
Microchip Technology ATA6670-EK Reference Design 1
Microchip Technology ATA6670-EK Reference Design 2
Microchip Technology ATA6670-EK Reference Design 3
Microchip Technology ATA6670-EK Reference Design 4
Microchip Technology ATA6670-EK Reference Design 5

Applications:

Wireless Communication >

LIN Transceiver

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Microchip Technology ATA6670-EK Development Board is a powerful tool for automotive and transportation applications. It is designed to provide a complete development platform for the ATA6670 LIN transceiver. The board features a LIN transceiver, a LIN transceiver interface, a LIN transceiver control unit, and a LIN transceiver power supply. It also includes a LIN transceiver test board, a LIN transceiver test software, and a LIN transceiver test cable. The board is designed to provide a complete development platform for the ATA6670 LIN transceiver, allowing users to quickly and easily develop and test their LIN transceiver applications. The board is also designed to be compatible with a wide range of automotive and transportation applications, making it an ideal choice for automotive and transportation engineers.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ATA6670
  • Function
    LIN
  • Utilized IC / Part
    ATA6670
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining