web counter

Microchip Technology ATAB663211A-V1.2ATAB663211 LIN Transceiver Development Board

Microchip Technology ATAB663211A-V1.2 Reference Design 3
Microchip Technology ATAB663211A-V1.2 Reference Design 1
Microchip Technology ATAB663211A-V1.2 Reference Design 2
Microchip Technology ATAB663211A-V1.2 Reference Design 3
Microchip Technology ATAB663211A-V1.2 Reference Design 1
Microchip Technology ATAB663211A-V1.2 Reference Design 1
Microchip Technology ATAB663211A-V1.2 Reference Design 2
Microchip Technology ATAB663211A-V1.2 Reference Design 3

Applications:

Wireless Communication >

LIN Transceiver

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Microchip Technology ATAB663211A-V1.2 Development Board is a comprehensive development platform for the ATA663211 LIN Transceiver, designed for automotive and transportation applications. It features a full-featured evaluation board with a LIN transceiver, a LIN transceiver interface, and a LIN transceiver control board. The board also includes a LIN transceiver test board, a LIN transceiver test harness, and a LIN transceiver test software. The board is designed to provide a complete development environment for the ATA663211 LIN Transceiver, allowing users to quickly and easily evaluate the performance of the transceiver in their automotive and transportation applications. The board also includes a comprehensive set of documentation and support materials, making it easy to get started with the ATA663211 LIN Transceiver.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LIN
  • Utilized IC / Part
    ATA663211
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining