web counter

Microchip Technology ATA6664-EKBOARD EVALUATION FOR ATA6664

Microchip Technology ATA6664-EK Reference Design 2
Microchip Technology ATA6664-EK Reference Design 1
Microchip Technology ATA6664-EK Reference Design 2
Microchip Technology ATA6664-EK Reference Design 1
Microchip Technology ATA6664-EK Reference Design 1
Microchip Technology ATA6664-EK Reference Design 2

Applications:

Wireless Communication >

LIN Transceiver

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Microchip Technology ATA6664-EK Development Board is designed for use with the ATA6664 LIN Transceiver, a high-performance automotive and transportation communication device. This board provides a convenient platform for evaluating the ATA6664 LIN Transceiver and its features, such as low-power operation, high-speed data rates, and robust EMC performance. The board includes a LIN transceiver, a LIN transceiver interface, and a LIN transceiver power supply. It also includes a LIN transceiver test point, a LIN transceiver test point connector, and a LIN transceiver test point LED. The board is designed to be used with the ATA6664 LIN Transceiver Evaluation Kit, which includes a LIN transceiver evaluation board, a LIN transceiver evaluation software, and a LIN transceiver evaluation cable. The ATA6664-EK Development Board is an ideal solution for automotive and transportation applications that require reliable and robust communication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ATA6664
  • Function
    LIN
  • Utilized IC / Part
    ATA6664
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
ON SemiconductorOPTOISO 4.17KV TRANS W/BASE 6DIP90RFQ