web counter

Microchip Technology DM240012PIC24E USB STARTER KIT P512GU810

Microchip Technology DM240012 Reference Design 2
Microchip Technology DM240012 Reference Design 1
Microchip Technology DM240012 Reference Design 2
Microchip Technology DM240012 Reference Design 1
Microchip Technology DM240012 Reference Design 1
Microchip Technology DM240012 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB Host

ECAD Model:

Description

The Microchip Technology DM240012-DM240012, DM240012, dsPIC33E USB Starter Kit and PIC24E USB Starter Kit are designed for USB OTG, Host and Device Applications, Computers and Peripherals. The kit includes a dsPIC33E USB Starter Board, a PIC24E USB Starter Board, a USB OTG cable, a USB A to Micro-B cable, a USB A to Mini-B cable, a USB A to A cable, a USB A to B cable, a USB A to C cable, a USB A to D cable, a USB A to E cable, a USB A to F cable, a USB A to G cable, a USB A to H cable, a USB A to I cable, a USB A to J cable, a USB A to K cable, a USB A to L cable, a USB A to M cable, a USB A to N cable, a USB A to O cable, a USB A to P cable, a USB A to Q cable, a USB A to R cable, a USB A to S cable, a USB A to T cable, a USB A to U cable, a USB A to V cable, a USB A to W cable, a USB A to X cable, a USB A to Y cable, a USB A to Z cable, a USB A to AA cable, a USB A to BB cable, a USB A to CC cable, a USB A to DD cable, a USB A to EE cable, a USB A to FF cable, a USB A to GG cable, a USB A to HH cable, a USB A to II cable, a USB A to JJ cable, a USB A to KK cable, a USB A to LL cable, a USB A to MM cable, a USB A to NN cable, a USB A to OO cable, a USB A to

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    PIC
  • Utilized IC / Part
    PIC24EP512GU810
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    PIC24E USB Starter Kit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64TQFP1653RFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64QFN4500BUY
Microchip TechnologyIC REG LINEAR 1.8V 1.5A 8DFN9900BUY
Microchip TechnologyIC REG LDO ADJ 1.5A 8DFN600RFQ
Microchip TechnologyMicrochip MCP1727-3002E/MF; LDOVoltage Regulator; 1.5A; 3V 2%; 2.3 to 6Vin; 8-Pin DFN26BUY
Microchip Technology1.5A Cmos Ldo, VOUT=1.2V, Extended Temp Range 8 Dfn 3X3X0.9MM T/r Rohs Compliant: Yes2542BUY
Microchip TechnologyLDO Regulator Pos 3V 1.5A 8-Pin DFN EP T/R21RFQ
Microchip TechnologyIC REG LINEAR 1.2V 1.5A 8SOIC79BUY
Microchip Technology1.5A Cmos Ldo, VOUT=1.8V, Extended Temp Range 8 SOIC 3.90MM(.150IN) T/r Rohs Compliant: Yes34BUY
Microchip TechnologyLDO Regulator Pos 1.8V 1.5A Automotive 8-Pin DFN EP T/R2895RFQ
Microchip Technology1.5A Cmos Ldo, Vout=2.5V, Extended Temp Range 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes39BUY
Load more