web counter

Microchip Technology DM320003-3PIC32 USB STARTER KIT III

Microchip Technology DM320003-3 Reference Design 10
Microchip Technology DM320003-3 Reference Design 1
Microchip Technology DM320003-3 Reference Design 2
Microchip Technology DM320003-3 Reference Design 3
Microchip Technology DM320003-3 Reference Design 4
Microchip Technology DM320003-3 Reference Design 5
Microchip Technology DM320003-3 Reference Design 6
Microchip Technology DM320003-3 Reference Design 7
Microchip Technology DM320003-3 Reference Design 8
Microchip Technology DM320003-3 Reference Design 9
Microchip Technology DM320003-3 Reference Design 10
Microchip Technology DM320003-3 Reference Design 1
Microchip Technology DM320003-3 Reference Design 1
Microchip Technology DM320003-3 Reference Design 2
Microchip Technology DM320003-3 Reference Design 3
Microchip Technology DM320003-3 Reference Design 4
Microchip Technology DM320003-3 Reference Design 5
Microchip Technology DM320003-3 Reference Design 6
Microchip Technology DM320003-3 Reference Design 7
Microchip Technology DM320003-3 Reference Design 8
Microchip Technology DM320003-3 Reference Design 9
Microchip Technology DM320003-3 Reference Design 10

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB Host

ECAD Model:

Description

The Microchip Technology DM320003-3, PIC32 USB Starter Kit III is a comprehensive development platform for exploring the USB, mTouch and SPI/I2S capabilities of the PIC32MX3/MX4 microcontrollers. It includes a PIC32MX3/MX4 MCU, a USB 2.0 full-speed device controller, an mTouch capacitive touch controller, and an SPI/I2S interface. The kit also includes a USB cable, a USB A to mini-B adapter, a USB A to micro-B adapter, a USB A to A adapter, and a USB A to B adapter. The kit also includes a PIC32MX3/MX4 MCU development board, a PIC32MX3/MX4 MCU programmer, and a PIC32MX3/MX4 MCU debugger. The kit also includes a comprehensive suite of software tools, including the MPLAB X IDE, the MPLAB XC32 Compiler, and the MPLAB Harmony Configurator. The kit also includes a variety of example projects and tutorials to help users get started quickly.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    MIPS32® M4K™
  • Data Bus Width
    64b
  • Utilized IC / Part
    PIC32MX450F256L
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    PIC32 USB Starter Kit III
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 25LC256-I/ST - SERIAL EEPROM, 256KBIT, 10MHZ, TSSOP-85000RFQ
NDK America, Inc.In a Pack of 5, NDK 12MHz Crystal Unit ±15ppm SMD 4-Pin 3.2 x 2.5 x 0.55mm50RFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64TQFP160RFQ
Microchip Technology32 Bit MCU 512KB Flash 128KB RAM 100 MHz 100 Pin USB 2 Comp CTMU RTCC3250RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8DFN566RFQ
Microchip TechnologyIC REG SWITCHD CAP PROG 8MSOP1095RFQ
NDK America, Inc.Crystal 12.0000MHZ 8PF SMD3057RFQ