web counter

Arduino Arduino MICRO

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomUSB ApplicationsSystem Monitoring and ControlEmbedded Electronics

ECAD Model:

Description

The Arduino Micro Development Board is based on the ATmega32U4 MCU and is designed to provide users with a powerful and versatile platform for creating a wide range of projects. It features a built-in USB which makes the Micro recognizable as a Mouse or Keyboard, allowing for easy communication and control. The board also includes a variety of communication and telecoms features, such as UART, SPI, I2C, and USB. It is also compatible with a wide range of Arduino shields, allowing users to expand their projects with additional features. The board is ideal for projects that require a small form factor, such as robotics, wearable technology, and home automation.

Specifications

Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Non-Compliant
  • Part Status
    Active
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG LINEAR 5V 1A SOT2237976RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN120RFQ
Texas InstrumentsIC REG LINEAR 3.3V 150MA SOT23-5885000RFQ
Texas InstrumentsTEXAS INSTRUMENTS - LP2985-33DBVR - LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-233983RFQ
Texas InstrumentsIC REG LINEAR 3.3V 150MA SOT23-533630BUY
Microchip TechnologyATmega Series 32 KB Flash 2.5 KB SRAM 16 MHz 8-Bit Microcontroller - QFN-4425RFQ