STMicroelectronics NUCLEO-F303ZESTM32F303ZE Nucleo-144 Microcontroller Development Board
Description
The STMicroelectronics NUCLEO-F303ZE is a STM32 Nucleo-144 Development Board with STM32F303ZET6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M4 32-bit processor with a maximum frequency of 72 MHz, 256 KB of Flash memory, 64 KB of SRAM, and a wide range of peripherals. It also includes an integrated ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also equipped with a USB port, an Ethernet port, and a CAN bus port. With its wide range of features, the NUCLEO-F303ZE is an excellent choice for consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F3
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F303ZE, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-144
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK | Crystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD | 45 | RFQ | |
| NDK America, Inc. | Crystal 32.7680KHZ 6PF SMD | 3010 | RFQ | |
| NDK America, Inc. | CRYSTAL 32.768KHZ 6PF SMD | 999999 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| NIHON INTER ELECTRONICS CORP | Crystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3) | 0 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |


Product
Brand
Articles
Tools