web counter

Microchip Technology AT97SC3205T-SDK2Development Boards & Kits - AVR 97SC3205 I2C TPM GenII Starter Kit

Microchip Technology AT97SC3205T-SDK2 Reference Design 2
Microchip Technology AT97SC3205T-SDK2 Reference Design 1
Microchip Technology AT97SC3205T-SDK2 Reference Design 2
Microchip Technology AT97SC3205T-SDK2 Reference Design 1
Microchip Technology AT97SC3205T-SDK2 Reference Design 1
Microchip Technology AT97SC3205T-SDK2 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPC PeripheralsIndustrial Control

ECAD Model:

Description

The Microchip Technology AT97SC3205T-SDK2 TPM I2C/SPI Development Kit is a comprehensive development platform for creating secure applications based on the AT97SC3205 SAM4S ARM MCU. This kit includes a secure element, a secure bootloader, and a secure firmware library, allowing developers to quickly and easily create secure consumer electronics products. The kit also includes a range of development tools, such as an I2C/SPI interface, a debugger, and a range of sample applications. With this kit, developers can create secure products with features such as secure boot, secure storage, secure communication, and secure authentication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    AT97SC3205T
  • Function
    Anti Tamper and Security
  • Data Bus Width
    8b
  • Utilized IC / Part
    AT97SC3205
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 6pF Flexural 60000Ohm 2-Pin Metal Can SMD T/R0RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 9pF Flexural 60000Ohm 2-Pin SMD T/R0RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 10pF Flexural 60000Ohm 2-Pin SMD T/R0RFQ
Texas InstrumentsIC OR CTRLR SRC SELECT 8TSSOP33BUY
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 7pF Flexural 60000Ohm 2-Pin SMD T/R815BUY
Micro Crystal AGCrystal Resonator 0.032768MHz ±10ppm (Tol) 6pF Flexural 60000Ohm 2-Pin SMD T/R0RFQ
Micron Technology Inc.SLC NAND Flash Parallel 3.3V 2G-bit 256M x 8 48-Pin TSOP-I Tray9900RFQ