web counter

Microchip Technology DM320007-CPIC32 STARTER KIT W/ FPU PIC32MZ

Microchip Technology DM320007-C Reference Design 14
Microchip Technology DM320007-C Reference Design 1
Microchip Technology DM320007-C Reference Design 2
Microchip Technology DM320007-C Reference Design 3
Microchip Technology DM320007-C Reference Design 4
Microchip Technology DM320007-C Reference Design 5
Microchip Technology DM320007-C Reference Design 6
Microchip Technology DM320007-C Reference Design 7
Microchip Technology DM320007-C Reference Design 8
Microchip Technology DM320007-C Reference Design 9
Microchip Technology DM320007-C Reference Design 10
Microchip Technology DM320007-C Reference Design 11
Microchip Technology DM320007-C Reference Design 12
Microchip Technology DM320007-C Reference Design 13
Microchip Technology DM320007-C Reference Design 14
Microchip Technology DM320007-C Reference Design 1
Microchip Technology DM320007-C Reference Design 1
Microchip Technology DM320007-C Reference Design 2
Microchip Technology DM320007-C Reference Design 3
Microchip Technology DM320007-C Reference Design 4
Microchip Technology DM320007-C Reference Design 5
Microchip Technology DM320007-C Reference Design 6
Microchip Technology DM320007-C Reference Design 7
Microchip Technology DM320007-C Reference Design 8
Microchip Technology DM320007-C Reference Design 9
Microchip Technology DM320007-C Reference Design 10
Microchip Technology DM320007-C Reference Design 11
Microchip Technology DM320007-C Reference Design 12
Microchip Technology DM320007-C Reference Design 13
Microchip Technology DM320007-C Reference Design 14

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsRobotsIndustrial ControlEthernet RouterWi-FiBluetooth HeadsetGamepad/JoystickWireless Speaker

ECAD Model:

Description

The Microchip Technology DM320007-C PIC32MZ Embedded Connectivity with Floating Point Unit (FPU) Crypto Starter Kit Using PIC32MZ2048EFM144-I/PH is a comprehensive development platform for consumer electronics applications. It features a PIC32MZ2048EFM144-I/PH microcontroller with a Floating Point Unit (FPU) and a Crypto Authentication module. The kit includes a USB-based debugger, a USB-to-UART bridge, an Ethernet port, and a microSD card slot. It also includes a variety of development tools, such as the MPLAB X Integrated Development Environment (IDE), the MPLAB Harmony Configurator (MHC), and the MPLAB Code Configurator (MCC). The kit is ideal for developing applications such as home automation, security systems, and medical devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    40
  • Series
    PIC®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    MIPS32® M4K™
  • Utilized IC / Part
    PIC32MZ
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    PIC32 Starter Kit with FPU
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 25LC256-I/ST - SERIAL EEPROM, 256KBIT, 10MHZ, TSSOP-85000RFQ
Kyocera International Inc. Electronic ComponentsCRYSTAL 24.0000MHZ 8PF SMD0RFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64TQFP160RFQ
Microchip TechnologySmall Footprint Mii/rmii 10/100 Energy Efficient Ethernet Transceiver 32 QFN 5X5X0.9MM T/r5000RFQ
Abracon LLCMEMS OSC XO 50.0000MHZ CMOS SMD4000RFQ
Abracon LLCMEMS OSC XO 24.0000MHZ LVCMOS1698RFQ
Microchip TechnologyMII/RMII 10/100 Energy Efficient Ethernet Transceiver with flexPWR Technology0BUY
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8DFN566RFQ
Microchip TechnologyIC REG SWITCHD CAP PROG 8MSOP1095RFQ
Microchip TechnologyFlash Serial 3V 32Mbit 32M x 1Bit 8-Pin SOIJ2000RFQ