web counter

NXP USA Inc. TRK-KEA64Kinetis Auto Microcontroller KEA64 Evaluation Board

NXP USA Inc. TRK-KEA64 Reference Design 7
NXP USA Inc. TRK-KEA64 Reference Design 1
NXP USA Inc. TRK-KEA64 Reference Design 2
NXP USA Inc. TRK-KEA64 Reference Design 3
NXP USA Inc. TRK-KEA64 Reference Design 4
NXP USA Inc. TRK-KEA64 Reference Design 5
NXP USA Inc. TRK-KEA64 Reference Design 6
NXP USA Inc. TRK-KEA64 Reference Design 7
NXP USA Inc. TRK-KEA64 Reference Design 1
NXP USA Inc. TRK-KEA64 Reference Design 1
NXP USA Inc. TRK-KEA64 Reference Design 2
NXP USA Inc. TRK-KEA64 Reference Design 3
NXP USA Inc. TRK-KEA64 Reference Design 4
NXP USA Inc. TRK-KEA64 Reference Design 5
NXP USA Inc. TRK-KEA64 Reference Design 6
NXP USA Inc. TRK-KEA64 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMotion Motor ControlElectric Parking BrakeIndustrial ControlAutomotive HVACAutomotive

ECAD Model:

Description

The NXP Semiconductors TRK-KEA64 is a Kinetis KEA64 StarterTRAK MCU with 256B EEPROM, designed for automotive and transportation applications. It features a 32-bit ARM Cortex-M4 core with a maximum operating frequency of up to 80MHz, and a wide range of integrated peripherals, including a 12-bit ADC, a 12-bit DAC, a CAN controller, and a LIN transceiver. The TRK-KEA64 also offers a wide range of safety and security features, including a secure bootloader, a secure debug interface, and a secure key storage. The device is designed to meet the requirements of the automotive industry, including AEC-Q100 qualification and ISO 26262 ASIL-D certification.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KEA64
  • Contents
    Board(s), Cable(s), Accessories
  • Board Type
    Evaluation Platform
  • Platform
    StarterTRAK
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
Everlight Electronics Co LtdLIGHT SENSOR AMBIENT SMD4000BUY
STMicroelectronicsSTMICROELECTRONICS L78M05CDT-TR LINEAR VOLTAGE REGULATOR, 5V, DPAK-3239935RFQ
Nexperia USA Inc.74LVC1T45; 74LVCH1T45 - Dual supply translating transceiver; 3-state5954BUY
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ