web counter

NXP USA Inc. TRK-KEA8Kinetis Auto Microcontroller KEA8 Evaluation Board

NXP USA Inc. TRK-KEA8 Reference Design 5
NXP USA Inc. TRK-KEA8 Reference Design 1
NXP USA Inc. TRK-KEA8 Reference Design 2
NXP USA Inc. TRK-KEA8 Reference Design 3
NXP USA Inc. TRK-KEA8 Reference Design 4
NXP USA Inc. TRK-KEA8 Reference Design 5
NXP USA Inc. TRK-KEA8 Reference Design 1
NXP USA Inc. TRK-KEA8 Reference Design 1
NXP USA Inc. TRK-KEA8 Reference Design 2
NXP USA Inc. TRK-KEA8 Reference Design 3
NXP USA Inc. TRK-KEA8 Reference Design 4
NXP USA Inc. TRK-KEA8 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMotion Motor ControlIndustrial ControlAutomotive HVACLightingAutomotive

ECAD Model:

Description

NXP Semiconductors TRK-KEA8 is a Kinetis KEA8 StarterTRAK designed for low-end automotive applications. It is a complete development platform for automotive and transportation applications, providing a low-cost, low-power, and high-performance solution. The TRK-KEA8 includes a Kinetis KEA8 microcontroller, a power supply, a debugger, and a set of development tools. It is designed to enable rapid prototyping and development of automotive and transportation applications, such as engine control, body control, and safety systems. The TRK-KEA8 is also designed to be compatible with a wide range of automotive and transportation standards, including CAN, LIN, and FlexRay. It is also designed to be compatible with a variety of development tools, including IAR Embedded Workbench, Keil MDK, and NXP CodeWarrior.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type
    Fixed
  • Published
    2012
  • Series
    Kinetis
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KEA8
  • Contents
    Board(s), Cable(s), Accessories
  • Board Type
    Evaluation Platform
  • Platform
    StarterTRAK
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
Everlight Electronics Co LtdLIGHT SENSOR AMBIENT SMD4000BUY
STMicroelectronicsSTMICROELECTRONICS L78M05CDT-TR LINEAR VOLTAGE REGULATOR, 5V, DPAK-3239935RFQ
Nexperia USA Inc.74LVC1T45; 74LVCH1T45 - Dual supply translating transceiver; 3-state5954BUY
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ