web counter

NXP USA Inc. TWR-S08LL64NXP TWR-S08LL64 Silicon Manufacturer:NXP

NXP USA Inc. TWR-S08LL64 Reference Design 1
NXP USA Inc. TWR-S08LL64 Reference Design 1
NXP USA Inc. TWR-S08LL64 Reference Design 1
NXP USA Inc. TWR-S08LL64 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsLCD DisplayConsumer Electronics

ECAD Model:

Description

The NXP Semiconductors TWR-S08LL64 is a segment LCD Tower System Module based on the MC9S08LL64 MCU. It is designed for consumer electronics applications and provides a cost-effective solution for displaying information. The module features an 8-bit MCU with 64KB of Flash memory, 8KB of RAM, and a segment LCD controller. It also includes a real-time clock, a temperature sensor, and a low-power sleep mode. The module is designed to be easy to use and is compatible with a wide range of development tools. It is ideal for applications such as home appliances, medical devices, and industrial control systems.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2009
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08LL
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsLow Power Single Op Amp 5-SOT-23 -40 to 8580RFQ
Microchip TechnologyMICREL SEMICONDUCTOR - MIC2026-2YM - IC, POWER DIS SWITCH, 500MA, 2CH269RFQ
Texas InstrumentsIC REG LIN 3.3V 800MA SOT223-41BUY