Microchip Technology AT97SC3205P-SDK2Development Boards & Kits - AVR 97SC3205 SPI TPM GenII Starter Kit
Description
The Microchip Technology AT97SC3205P-SDK2 TPM I2C/SPI Development Kit is a comprehensive development platform for creating secure applications based on the AT97SC3205 SAM4S ARM MCU. This kit includes a SAM4S Xplained Pro board, a TPM AT97SC3205P module, and a range of accessories to help developers create secure applications for consumer electronics. The kit includes a range of features such as a secure bootloader, secure firmware update, secure storage, and secure communication. It also includes a range of development tools such as an I2C/SPI interface, a debugger, and a range of software libraries. This kit is ideal for developers looking to create secure applications for consumer electronics.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published1997
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberAT97SC3205
- FunctionAnti Tamper and Security
- Data Bus Width8b
- Utilized IC / PartAT97SC3205
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Core ArchitectureARM
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Micro Crystal AG | Crystal Resonator 0.032768MHz ±20ppm (Tol) 6pF Flexural 60000Ohm 2-Pin Metal Can SMD T/R | 0 | RFQ | |
| Micro Crystal AG | Crystal Resonator 0.032768MHz ±10ppm (Tol) 7pF Flexural 60000Ohm 2-Pin SMD T/R | 3737 | BUY | |
| Micro Crystal AG | Crystal Resonator 0.032768MHz ±20ppm (Tol) 9pF Flexural 60000Ohm 2-Pin SMD T/R | 0 | RFQ | |
| Texas Instruments | IC OR CTRLR SRC SELECT 8TSSOP | 33 | BUY | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 100BGA | 1088 | RFQ | |
| Micro Crystal AG | Crystal Resonator 0.032768MHz ±20ppm (Tol) 7pF Flexural 60000Ohm 2-Pin SMD T/R | 815 | BUY | |
| Micro Crystal AG | Crystal Resonator 0.032768MHz ±10ppm (Tol) 6pF Flexural 60000Ohm 2-Pin SMD T/R | 0 | RFQ | |
| Micron Technology Inc. | SLC NAND Flash Parallel 3.3V 2G-bit 256M x 8 48-Pin TSOP-I Tray | 9900 | RFQ |


Product
Brand
Articles
Tools