web counter

STMicroelectronics NUCLEO-F767ZISTM32F767ZI Nucleo-144 32-Bit Microcontroller Development Board

STMicroelectronics NUCLEO-F767ZI Reference Design 1
STMicroelectronics NUCLEO-F767ZI Reference Design 1
STMicroelectronics NUCLEO-F767ZI Reference Design 1
STMicroelectronics NUCLEO-F767ZI Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F767ZI is a STM32 Nucleo-144 Development Board with STM32F767ZIT6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M7 core with a frequency of up to 216 MHz, 1 MB of Flash memory, and 320 KB of SRAM. It also has a wide range of peripherals, including USB OTG, Ethernet, CAN, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, which allows for easy programming and debugging. The NUCLEO-F767ZI is a powerful and versatile development board that is perfect for creating consumer electronics projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F7
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32F767, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-144
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
NDK America, Inc.CRYSTAL 8MHZ 8PF SMD21000RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
Microchip TechnologySmall Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology5215BUY
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ