STMicroelectronics NUCLEO-F334R8STMICROELECTRONICS NUCLEO-F334R8 Development Board, 32Bit STM32F334R8 MCU, Cortex-M4, LQFP64 Package
Description
The STMicroelectronics NUCLEO-F334R8 is a STM32 Nucleo Development Board with an STM32F334R8T6 MCU. It is designed to support both Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. It also includes an onboard debugger, allowing for easy debugging and programming. The board is also compatible with a variety of development tools, making it easy to get started with development.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F3
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage12V
- InterfaceUSB
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Data Bus Width32b
- Utilized IC / PartSTM32F334R8, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-64
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | MCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP T/R | 4800 | RFQ | |
| Abracon LLC | CRYSTAL 32.7680KHZ 6PF SMD | 32120 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 64KB FLASH 64LQFP | 4401 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32F334R8T6TR 32 Bit Microcontroller, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 64 Pins, LQFP | 0 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |


Product
Brand
Articles
Tools