web counter

STMicroelectronics NUCLEO-L4R5ZINUCLEO-144 STM32L4R5ZI EVAL BRD

STMicroelectronics NUCLEO-L4R5ZI Reference Design 1
STMicroelectronics NUCLEO-L4R5ZI Reference Design 1
STMicroelectronics NUCLEO-L4R5ZI Reference Design 1
STMicroelectronics NUCLEO-L4R5ZI Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-L4R5ZI is a STM32 Nucleo-144 development board with an STM32L4R5ZIT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, an SD card slot, and a variety of other I/O ports. It also includes a comprehensive set of development tools, including an integrated debugger, a compiler, and a library of example code. With its powerful processor and wide range of features, the NUCLEO-L4R5ZI is an excellent choice for developing consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32L4R5ZI, mbed-Enabled Development
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-144
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM, SER, 64K, 2.5V, 1/4 ARRAY, 8SOIC111404RFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP564BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN4296BUY
Richtek USA Inc.IC REG LINEAR 3.3V 1A SOT22320080RFQ
Nuvoton Technology Corporation of AmericaMCU 32-bit Nano100 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 128-Pin LQFP5RFQ
Microchip TechnologyIC EEPROM 64K I2C SOT23-55496BUY
Microchip TechnologyEEPROM, SER, 64K, 2.5V, 1/4 ARRAY, 8MSOP12BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin MSOP T/R1000RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin MSOP8518RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin SOIC N T/R3300RFQ
Nuvoton Technology Corporation of AmericaMCU 32-bit NUC120 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP100RFQ
Nuvoton Technology Corporation of AmericaIC MCU 32BIT 32KB FLASH 48LQFP500RFQ
Load more