web counter

Microchip Technology DM330012KIT USB STARTER FOR DSPIC33E

Microchip Technology DM330012 Reference Design 13
Microchip Technology DM330012 Reference Design 1
Microchip Technology DM330012 Reference Design 2
Microchip Technology DM330012 Reference Design 3
Microchip Technology DM330012 Reference Design 4
Microchip Technology DM330012 Reference Design 5
Microchip Technology DM330012 Reference Design 6
Microchip Technology DM330012 Reference Design 7
Microchip Technology DM330012 Reference Design 8
Microchip Technology DM330012 Reference Design 9
Microchip Technology DM330012 Reference Design 10
Microchip Technology DM330012 Reference Design 11
Microchip Technology DM330012 Reference Design 12
Microchip Technology DM330012 Reference Design 13
Microchip Technology DM330012 Reference Design 1
Microchip Technology DM330012 Reference Design 1
Microchip Technology DM330012 Reference Design 2
Microchip Technology DM330012 Reference Design 3
Microchip Technology DM330012 Reference Design 4
Microchip Technology DM330012 Reference Design 5
Microchip Technology DM330012 Reference Design 6
Microchip Technology DM330012 Reference Design 7
Microchip Technology DM330012 Reference Design 8
Microchip Technology DM330012 Reference Design 9
Microchip Technology DM330012 Reference Design 10
Microchip Technology DM330012 Reference Design 11
Microchip Technology DM330012 Reference Design 12
Microchip Technology DM330012 Reference Design 13

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB Host

ECAD Model:

Description

The Microchip Technology DM330012-DM330012, DM330012, dsPIC33E USB Starter Kit and PIC24E USB Starter Kit are comprehensive development kits designed to help engineers quickly and easily develop embedded applications. The kits include a range of hardware and software components, including a dsPIC33E or PIC24E microcontroller, a USB programmer/debugger, a USB cable, a power supply, and a range of development tools. The kits also include a range of sample applications and tutorials to help users get started quickly. The kits are ideal for developing applications in the automotive, industrial, medical, and consumer markets.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    dsPIC®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Number of Bits
    16
  • Core Processor
    dsPIC
  • Utilized IC / Part
    dsPIC33EP512MU810
  • Evaluation Kit
    Yes
  • Core Architecture
    dsPIC
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    dsPIC33E USB Starter Kit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64QFN4500BUY
Microchip TechnologyIC REG LINEAR 1.8V 1.5A 8SOIC65BUY
Microchip TechnologyIC REG LINEAR 1.8V 1.5A 8DFN9900BUY
Microchip TechnologyIC REG LINEAR 0.8V 1.5A 8SOIC3BUY
Microchip TechnologyLDO Regulator Pos 0.8V 1.5A 8-Pin DFN EP T/R16BUY
Microchip TechnologyLDO Regulator Pos 1.2V 1.5A 8-Pin SOIC N T/R2193RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8SOIC30BUY
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8DFN566RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8SOIC2230BUY
Microchip TechnologyIC REG LINEAR 1.2V 1.5A 8SOIC79BUY
Microchip TechnologyLDO Regulator Pos 1.8V 1.5A Automotive 8-Pin DFN EP T/R2895RFQ
Microchip TechnologyLDO Regulator Pos 2.5V 1.5A Automotive 8-Pin DFN EP T/R9900RFQ
Load more