web counter

Microchip Technology EVK1040AKIT EVALUATION FOR AT42QT1040

Microchip Technology EVK1040A Reference Design 3
Microchip Technology EVK1040A Reference Design 1
Microchip Technology EVK1040A Reference Design 2
Microchip Technology EVK1040A Reference Design 3
Microchip Technology EVK1040A Reference Design 1
Microchip Technology EVK1040A Reference Design 1
Microchip Technology EVK1040A Reference Design 2
Microchip Technology EVK1040A Reference Design 3

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Computers and PeripheralsTouch-Screen Monitor

ECAD Model:

Description

The Microchip Technology EVK1040A-A Evaluation Board is a versatile tool for evaluating the features and functions of the AT42QT1040 touch sensor controller. It is designed to provide a comprehensive platform for testing and evaluating the performance of the controller in a variety of applications. The board includes a variety of components, including a touch sensor, a microcontroller, a power supply, and a variety of connectors and headers. The board also includes a USB interface for programming and debugging the controller. The board is ideal for use in a variety of applications, including consumer electronics, automotive, industrial, and medical applications. With its comprehensive features and functions, the EVK1040A-A Evaluation Board is an ideal tool for evaluating the performance of the AT42QT1040 touch sensor controller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Series
    Quantum, QTouch™
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.8V~5.5V
  • Interface
    Discrete
  • Utilized IC / Part
    AT42QT1040
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    No
  • Sensing Range
    4 Buttons/Keys
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 12.2880MHZ 10PF SMD1000BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC AMP CLASS D AUDIO 20WLSCP23BUY
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ