web counter

Analog Devices Inc. EVAL-AD7843EBZAnalog Devices EVAL-AD7843EBZ,

Analog Devices Inc. EVAL-AD7843EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7843EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7843EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7843EBZ Reference Design 1

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsHandheld ElectronicsTouch-Screen MonitorPersonal Digital AssistantPoint-of-sale TerminalsPager

ECAD Model:

Description

The Analog Devices EVAL-AD7843EBZ is an evaluation board designed to evaluate the performance of the AD7843 resistive touch screen controller. This board is ideal for consumer electronics applications, such as mobile phones, tablets, and other handheld devices. It features a 4-wire resistive touch screen interface, a 3.3V power supply, and a USB interface for easy connection to a PC. The board also includes a set of test points for measuring the performance of the AD7843 controller. With its easy-to-use design, the EVAL-AD7843EBZ is the perfect tool for evaluating the performance of the AD7843 controller in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 5 days ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7843
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial
  • Number of Bits
    12
  • Utilized IC / Part
    AD7843
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    1.5 B
  • Sampling Rate
    125 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5.25V
  • Power (Typ) @ Conditions
    1.4mW @ 125kSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
MicrochipI2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS1350RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Load more