web counter

Microchip Technology E6248BOARD EVAL QT60248-AS QMATRIX

Microchip Technology E6248 Reference Design 4
Microchip Technology E6248 Reference Design 1
Microchip Technology E6248 Reference Design 2
Microchip Technology E6248 Reference Design 3
Microchip Technology E6248 Reference Design 4
Microchip Technology E6248 Reference Design 1
Microchip Technology E6248 Reference Design 1
Microchip Technology E6248 Reference Design 2
Microchip Technology E6248 Reference Design 3
Microchip Technology E6248 Reference Design 4

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

AutomotiveSecurity MonitorTouch-Screen MonitorIndustrial ControlAutomotiveIndustrial

ECAD Model:

Description

The Microchip Technology E6248-E6248 Evaluation Board is a powerful tool for evaluating and developing applications using the QT60248 Touch Screen Controller. This board is designed for automotive and transportation applications, and features a wide range of features and capabilities. It includes a QT60248 controller, a 4.3" LCD display, a touch panel, a power supply, and a USB interface. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the QT60248 controller, and provides a comprehensive set of features and capabilities for developing and testing applications. It is ideal for automotive and transportation applications, and can be used to evaluate and develop applications for a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    SIP
  • Packaging
    Box
  • Series
    Quantum, QMatrix™
  • Published
    2005
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    3V~5V
  • Operating Supply Voltage
    5V
  • Interface
    Serial, SPI
  • Utilized IC / Part
    QT60168, QT60248
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    No
  • Sensing Range
    16 / 24 Buttons/Keys
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB221RFQ
Microchip TechnologyIC MCU 8BIT 24KB FLASH 28SOIC815RFQ
Microchip Technology8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB22500RFQ