Semtech Corporation SX8645EVKSX8645 Touch Screen Controller Evaluation Board Automotive
Description
The Semtech SX8645EVK-EVK is an evaluation board for the SX8645 Ultra Low Power, Fully Integrated Solution for Capacitive Touch-Buttons, Automotive and Transportation Applications. This board is designed to provide a platform for evaluating the SX8645 device and its features. It includes a range of features such as a capacitive touch-button, a low power LED, a low power buzzer, and a low power LCD display. The board also includes a range of connectors and headers for connecting to external devices and peripherals. The SX8645EVK-EVK is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for capacitive touch-button applications.
Specifications
Semtech Corporation technical specifications, attributes, parameters and parts with similar specifications to Semtech Corporation .
- TypeParameter
- Factory Lead Time10 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.7V~3.6V
- Base Part NumberSX864
- InterfaceI2C
- Utilized IC / PartSX8645
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeTouch, Capacitive
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | M93C46 Series 1 Kb (128 x 8 / 64 x 16) 2.5 V Microwire® Serial EEPROM - SOIC-8 | 50948 | RFQ | |
| STMicroelectronics | IC EEPROM 1K SPI 2MHZ 8SO | 0 | BUY | |
| Maxim Integrated | MAXIM INTEGRATED PRODUCTS DS1631 .IC, TEMP SENSOR, 12BIT, 0.5C, 8-DIP | 397 | BUY | |
| Maxim Integrated | MAXIM INTEGRATED PRODUCTS DS1631AU THERMOMETER, 12BIT, /-0.5DEG, 8MSOP | 1151 | RFQ | |
| Maxim Integrated | IC, THERMOMETER, 12BIT, ± 0.5°C, 8-SOIC - More Details | 1212 | RFQ | |
| Maxim Integrated | Thermostat 2C Digital SMD 8-Pin SOIC N T/R | 25 | RFQ | |
| Maxim Integrated | Thermostat 2C Digital SMD 8-Pin uMAX T/R | 234 | BUY |


Product
Brand
Articles
Tools