Microchip Technology DM160226MGC3030 - Woodstar Development Kit
Description
The Microchip Technology DM160226-DM160226 Woodstar Development Kit is a comprehensive consumer electronics solution for creating 3D gesture-based applications. It is powered by the MGC3030 Single Zone 3D Gesture Controller, which is capable of recognizing and responding to hand and finger gestures in three dimensions. The kit includes a range of components, including a development board, a USB cable, a 3D gesture controller, and a range of software tools. With this kit, developers can create interactive applications that respond to user gestures, such as playing music, controlling a robot, or controlling a game. The kit is ideal for creating consumer electronics products that are intuitive and easy to use.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Package / CaseModule
- PackagingBox
- SeriesGestIC®
- Published2001
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply3.135V~3.465V
- InterfaceI2C
- Utilized IC / PartMGC3030
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeTouch, Capacitive
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 0 | RFQ | ||
| Microchip Technology | 0 | RFQ | ||
| Microchip Technology | IC MCU 8BIT 16KB FLASH 20SSOP | 3000 | RFQ | |
| Microchip Technology | IC REG LINEAR 0.9V 150MA SOT23-5 | 22268 | BUY | |
| Microchip Technology | IC MCU 8BIT 16KB FLASH 20DIP | 10 | RFQ | |
| Microchip Technology | MICROCHIP - PIC18F14K50-I/SO - MCU, 8BIT, PIC18, 48MHZ, SOIC-20 | 77 | RFQ | |
| Microchip Technology | IC REG LINEAR 1.2V 150MA SOT23-5 | 122556 | BUY | |
| Microchip Technology | IC REG LINEAR 1.8V 150MA SOT23-5 | 122556 | RFQ | |
| Microchip Technology | IC REG LINEAR 6V 150MA SOT23-5 | 3627 | BUY | |
| Microchip Technology | 9638 | RFQ |


Product
Brand
Articles
Tools