web counter

Microchip Technology DM320016MTCH6301 PCAP Touch Pad Development Kit Gestures

Microchip Technology DM320016 Reference Design 2
Microchip Technology DM320016 Reference Design 1
Microchip Technology DM320016 Reference Design 2
Microchip Technology DM320016 Reference Design 1
Microchip Technology DM320016 Reference Design 1
Microchip Technology DM320016 Reference Design 2

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsConsumer Electronics

ECAD Model:

Description

The Microchip Technology DM320016-DM320016 Projected Capacitive Touch Pad Development Kit with Gestures based on MTCH6301 is a comprehensive development kit designed to help engineers create consumer electronics products with advanced touch and gesture capabilities. The kit includes a touch pad module, a USB-based development board, and a suite of software tools. The touch pad module features a projected capacitive touch sensor with a resolution of up to 1024 x 1024, and supports up to 16 simultaneous touches. The development board includes a 32-bit ARM Cortex-M4 processor, a USB interface, and a range of peripherals. The software tools include a graphical user interface, a gesture library, and a range of example applications. The kit is ideal for creating consumer electronics products with advanced touch and gesture capabilities.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MTCH6301
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp DIFF AMP Single 3.5V 16-Pin QFN EP342RFQ