web counter

Microchip Technology DM160222MICROCHIP DM160222EVAL BOARD, CAP1188 CAPACITIVE TOUCH

Microchip Technology DM160222 Reference Design 4
Microchip Technology DM160222 Reference Design 1
Microchip Technology DM160222 Reference Design 2
Microchip Technology DM160222 Reference Design 3
Microchip Technology DM160222 Reference Design 4
Microchip Technology DM160222 Reference Design 1
Microchip Technology DM160222 Reference Design 1
Microchip Technology DM160222 Reference Design 2
Microchip Technology DM160222 Reference Design 3
Microchip Technology DM160222 Reference Design 4

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsConsumer Electronics

ECAD Model:

Description

The kit includes a CAP1203 evaluation board, a USB cable, and a user guide. The CAP1203 evaluation board is a low-cost, easy-to-use platform for evaluating and developing capacitive touch sense and proximity applications. It features a CAP1203 capacitive touch sense and proximity controller, a 3.3V power supply, and a variety of on-board components. The board also includes a USB interface for programming and debugging. The user guide provides detailed instructions on how to use the board and the CAP1203 controller. The kit is ideal for developing and testing capacitive touch sense and proximity applications for consumer electronics and industrial automation products.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Packaging
    Box
  • Series
    RightTouch™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5V USB
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    CAP1188
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    Yes, MCU, 8-Bit
  • Sensing Range
    7 Buttons/Keys, Slider
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8 Bit Microcontroller, Flash, Pic16F145X, 48 Mhz, 14 Kb, 1 Kb, 14, Tssop Rohs Compliant: Yes14RFQ
Microchip TechnologyMCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V/5V 14-Pin SOIC N T/R839RFQ
Microchip Technology8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/049RFQ
Microchip Technology8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/015RFQ
Microchip Technology8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/0434RFQ
Microchip TechnologyMCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V/5V 16-Pin UQFN EP Tube11RFQ
Microchip Technology8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/027RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 16QFN1001RFQ
Microchip Technology8-bit Microcontrollers - MCU 7 KB Flash 1kB RAM 48 MHz Int Osc21RFQ
Microchip Technology8-bit Microcontrollers - MCU 7 KB Flash 1kB RAM 48 MHz Int Osc678RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 16UQFN10RFQ
Microchip Technology8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/01508RFQ
Load more