web counter

Microchip Technology DM160223MICROCHIP DM160223EVAL BOARD, CAP1298 CAPACITIVE TOUCH

Microchip Technology DM160223 Reference Design 4
Microchip Technology DM160223 Reference Design 1
Microchip Technology DM160223 Reference Design 2
Microchip Technology DM160223 Reference Design 3
Microchip Technology DM160223 Reference Design 4
Microchip Technology DM160223 Reference Design 1
Microchip Technology DM160223 Reference Design 1
Microchip Technology DM160223 Reference Design 2
Microchip Technology DM160223 Reference Design 3
Microchip Technology DM160223 Reference Design 4

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsConsumer Electronics

ECAD Model:

Description

The kit includes a NKK Switches IS-DEV KIT-6C, a 64x32 LCD display, and a variety of components to help you develop and test your applications. The kit includes a variety of switches, compacts, and displays, as well as a variety of consumer electronics and industrial automation products. The kit also includes a variety of development tools, such as a USB cable, a power supply, and a programming cable. The kit also includes a variety of sample applications and tutorials to help you get started. With the NKK Switches IS-DEV KIT-6C, you can quickly and easily develop and test your applications. The kit is designed to be easy to use and provides a great way to get started with NKK Switches products.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Packaging
    Box
  • Series
    RightTouch™
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5V USB
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    CAP1298
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    Yes, MCU, 8-Bit
  • Sensing Range
    6 Buttons/Keys, Slider
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20SSOP1005RFQ
Microchip Technology8-bit Microcontrollers - MCU 14 KB Flash 1kB RAM 48 MHz Int49RFQ
Microchip TechnologyMCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 20-Pin UQFN EP Tube0RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20QFN1000RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20QFN20000RFQ
Microchip Technology8-bit Microcontrollers - MCU 14KB Fl 1kB R 48MHz Int. Oc 18 I01695RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20DIP22RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20SOIC1RFQ
Microchip Technology8-bit Microcontrollers - MCU 14KB Fl 1kB R 48MHz Int. Oc 18 I073RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20SOIC293RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20SOIC3500RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20UQFN10RFQ
Load more