web counter

Analog Devices Inc. EVAL-AD7873EBZBOARD EVALUATION FOR AD7873

Analog Devices Inc. EVAL-AD7873EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7873EBZ Reference Design 4

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsHandheld ElectronicsTouch-Screen MonitorPersonal Digital AssistantPoint-of-sale TerminalsPager

ECAD Model:

Description

The Analog Devices EVAL-AD7873EBZ is an evaluation board designed to evaluate the performance of the AD7873 resistive touch screen controller. This board is ideal for consumer electronics applications, such as mobile phones, tablets, and other handheld devices. It features a 4-wire resistive touch screen interface, a low-power, low-noise, low-cost, and low-power-consumption design, and a wide range of operating temperatures. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and testing. The board is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    AD7873
  • Function
    Touch Screen Controller
  • Utilized IC / Part
    AD7873
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Wire Resistive
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8SOIC22349RFQ