web counter

Microchip Technology PD70101EVB3FPOE PD MODULE

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementPower Over EthernetTelecom Power SupplyNetwork Power Supply

ECAD Model:

Description

The Microchip Technology PD70101EVB3F-F, PD70101EVB3F, IEEE802.3 Type 1 PD Evaluation Board is a power management IC based on the PD70101 controller. It is designed to control an isolated flyback converter with a 3.3V/1A output. The board features a wide range of features, including a USB interface, a power supply, a voltage regulator, and a current sense circuit. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. It is also compliant with the IEEE802.3 Type 1 PD standard.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Lifecycle Status
    IN PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    12 Weeks
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BOOST ADJ 1.5A SYNC 10DFN1RFQ