web counter

Microchip Technology PD70101EVB6FPOE PD MODULE

Microchip Technology PD70101EVB6F Reference Design 3
Microchip Technology PD70101EVB6F Reference Design 1
Microchip Technology PD70101EVB6F Reference Design 2
Microchip Technology PD70101EVB6F Reference Design 3
Microchip Technology PD70101EVB6F Reference Design 1
Microchip Technology PD70101EVB6F Reference Design 1
Microchip Technology PD70101EVB6F Reference Design 2
Microchip Technology PD70101EVB6F Reference Design 3

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementPower Over EthernetTelecom Power SupplyNetwork Power Supply

ECAD Model:

Description

The Microchip Technology PD70101EVB6F-F, PD70101EVB6F, IEEE802.3 Type 1 PD Evaluation Board is a power management IC based on the PD70101 controller. It is designed to control an isolated flyback converter with a 5V/1.2A output. The board features a wide range of features, including a power supply, a voltage regulator, a current sense amplifier, a voltage reference, and a temperature sensor. It also includes a USB port for programming and debugging. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. It is also suitable for use in medical and aerospace applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Lifecycle Status
    IN PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    12 Weeks
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents