web counter

ON Semiconductor NCP1081SPCGEVBEVAL BOARD FOR NCP1081SPCG

ON Semiconductor NCP1081SPCGEVB Reference Design 2
ON Semiconductor NCP1081SPCGEVB Reference Design 1
ON Semiconductor NCP1081SPCGEVB Reference Design 2
ON Semiconductor NCP1081SPCGEVB Reference Design 1
ON Semiconductor NCP1081SPCGEVB Reference Design 1
ON Semiconductor NCP1081SPCGEVB Reference Design 2

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementDC to DC ConverterIndustrial EthernetPower Over Ethernet

ECAD Model:

Description

The ON Semiconductor NCP1081SPCGEVB-SPCGEVB is a high power PoE-PD splitter evaluation board. It is designed to evaluate the performance of the NCP1081 Power Management IC. This board is capable of providing up to 25W of power to a powered device (PD) over an Ethernet cable. It features a wide input voltage range of 36V to 57V, and can be used to evaluate the NCP1081's features such as over-voltage protection, over-current protection, and short-circuit protection. The board also includes a USB port for programming and debugging. This evaluation board is ideal for applications such as PoE-enabled lighting, security cameras, and other PoE-enabled devices.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    NCP1081
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, Power Over Ethernet
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 4.096V 8SOIC2000RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 28SSOP18RFQ
Microchip TechnologyTC1321 Series 1 Ch 10-Bit Voltage Output Digital-to-Analog Converter-MSOP-811200BUY
Microchip TechnologyIC VREF SERIES 4.096V TO92-35RFQ
Analog Devices Inc.V-Ref Precision 4.096V 30mA 8-Pin SOIC N T/R8BUY
Microchip TechnologyDigital to Analog Converters - DAC 10-Bit Two-Wire MSOP811200BUY