web counter

Linear Technology/Analog Devices DC1249AEVAL BOARD FOR LTC4267-3

Linear Technology/Analog Devices DC1249A Reference Design 3
Linear Technology/Analog Devices DC1249A Reference Design 1
Linear Technology/Analog Devices DC1249A Reference Design 2
Linear Technology/Analog Devices DC1249A Reference Design 3
Linear Technology/Analog Devices DC1249A Reference Design 1
Linear Technology/Analog Devices DC1249A Reference Design 1
Linear Technology/Analog Devices DC1249A Reference Design 2
Linear Technology/Analog Devices DC1249A Reference Design 3

Applications:

Interface >

Ethernet Interfaces

End Products:

SecurityPower Over EthernetPoE Wireless Access PointPoE Security Camera

ECAD Model:

Description

The Analog Devices DC1249A-A Demo Board is a versatile and powerful tool for evaluating the LTC4267-3 Power Delivery (PD) Security IC. It is designed to provide a 37-57 V input and a 3.3V@ 3A output. The board features a wide range of features, including a power supply, a voltage regulator, a current monitor, and a power switch. It also includes a USB-C connector for connecting to a PC or other device. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the LTC4267-3 PD Security IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4267
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4267
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    32mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining