web counter

Linear Technology/Analog Devices DC2262A-BLT4276A/LT4321 DEMO BOARD LTPOE+

Linear Technology/Analog Devices DC2262A-B Reference Design 1
Linear Technology/Analog Devices DC2262A-B Reference Design 1
Linear Technology/Analog Devices DC2262A-B Reference Design 1
Linear Technology/Analog Devices DC2262A-B Reference Design 1

Applications:

Interface >

Ethernet Interfaces

End Products:

SecurityPoE Security Camera

ECAD Model:

Description

The Analog Devices DC2262A-B is a demo board for the LT4276A and LT4321 LTPoE++ 90W, 12V/7A PD with DC/DC and Ideal Diode Bridge, Security IC. It is designed to provide a complete solution for Power over Ethernet (PoE) applications. The board features a DC/DC converter, ideal diode bridge, and security IC, allowing for a high-efficiency, low-cost, and secure PoE solution. The board also includes a USB-C port for easy connection to a PC or other device. The DC2262A-B is ideal for applications such as IP cameras, VoIP phones, and other PoE-enabled devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4276, LT4321
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LTC1435 - High Efficiency Low Noise Synchronous Step-Down Switching Regulato5000RFQ