web counter

Maxim Integrated MAX5969AEVKIT#Power Management IC Development Tools MAX5969A Eval Kit

Maxim Integrated MAX5969AEVKIT# Reference Design 4
Maxim Integrated MAX5969AEVKIT# Reference Design 1
Maxim Integrated MAX5969AEVKIT# Reference Design 2
Maxim Integrated MAX5969AEVKIT# Reference Design 3
Maxim Integrated MAX5969AEVKIT# Reference Design 4
Maxim Integrated MAX5969AEVKIT# Reference Design 1
Maxim Integrated MAX5969AEVKIT# Reference Design 1
Maxim Integrated MAX5969AEVKIT# Reference Design 2
Maxim Integrated MAX5969AEVKIT# Reference Design 3
Maxim Integrated MAX5969AEVKIT# Reference Design 4

Applications:

Interface >

Ethernet Interfaces

End Products:

Computers and PeripheralsIP PhonePoE Wireless Access PointAnalog Computer Telephony CardPoE Security Camera

ECAD Model:

Description

The evaluation kit includes a MAX5969A PoE PD controller, a MAX5969A-EVKIT# evaluation board, and a MAX5969A-EVKIT# software package. The MAX5969A PoE PD controller is a single-chip solution that provides a complete PoE PD solution, including power sourcing, power delivery, and power management. The MAX5969A-EVKIT# evaluation board provides a platform for evaluating the MAX5969A PoE PD controller. The MAX5969A-EVKIT# software package includes a graphical user interface (GUI) for configuring and monitoring the MAX5969A PoE PD controller. The MAX5969A-EVKIT# evaluation board also includes a USB-to-I2C interface for programming and debugging the MAX5969A PoE PD controller. The MAX5969A-EVKIT# evaluation board is designed to be used with the MAX5969A PoE PD controller and is compatible with the IEEE 802.3af, Computers and Peripherals, and IEEE 802.3at standards. The MAX5969A-EVKIT# evaluation board is an ideal platform for evaluating the MAX5969A PoE PD controller and developing PoE PD applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX5969
  • Function
    Hot Swap Controller
  • Output Voltage
    12V
  • Interface
    Ethernet
  • Output Current
    1A
  • Utilized IC / Part
    MAX5969A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Temperature Protection
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining