Silicon Labs SI3400ISO-EVBBOARD EVAL ISOLATED FOR SI3400
Description
The Silicon Labs SI3400ISO-EVB is an isolated evaluation board for the Si3400 Power Over Ethernet (PoE) Controller Security ICs. This board is designed to provide a platform for evaluating the Si3400 ICs in a secure, isolated environment. It features an isolated power supply, isolated I/O, and isolated Ethernet ports. The board also includes a USB interface for programming and debugging. The SI3400ISO-EVB is ideal for evaluating the Si3400 ICs in applications such as PoE-enabled security systems, access control systems, and other secure applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Published1997
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- InterfaceEthernet
- Voltage - Output5V
- Frequency - Switching350kHz
- Utilized IC / PartSi3400
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeSpecial Purpose DC/DC, Power Over Ethernet
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- Radiation HardeningNo
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC VREF SHUNT ADJ SC70 | 0 | RFQ | |
| Texas Instruments | Voltage References Auto Cat Low-Vltg Adj Prec Shunt Reg | 3813 | RFQ | |
| Texas Instruments | IC VREF SHUNT ADJ SC70 | 2840 | BUY | |
| Texas Instruments | 0.5% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-23 -40 to 85 | 2586 | RFQ | |
| Texas Instruments | IC VREF SHUNT 6V 1% SOT23-5 | 18 | RFQ | |
| Texas Instruments | IC VREF SHUNT 6V 1% SOT23-3 | 300 | BUY | |
| Texas Instruments | 0.5% Accuracy Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 125 | 2566 | BUY | |
| Texas Instruments | IC VREF SHUNT ADJ 8SOIC | 0 | RFQ | |
| Texas Instruments | 1.5% Accuracy Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70 | 46240 | BUY | |
| Texas Instruments | IC VREF SHUNT 6V 0.5% SOT89-3 | 888888 | RFQ | |
| Texas Instruments | IC VREF SHUNT 6V 0.5% SOT23-5 | 1000 | RFQ | |
| Texas Instruments | 1.5% Accuracy Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70 | 4488 | RFQ |
Load more


Product
Brand
Articles
Tools