web counter

Silicon Labs SI3480MS8-KITKIT EVAL 8PORT SI3480/52/SI3500

Applications:

Interface >

Ethernet Interfaces

End Products:

Consumer ElectronicsMobile Internet DevicePoint-of-sale TerminalsVoIP PhonePoE Security Camera

ECAD Model:

Description

The Silicon Labs SI3480MS8-KIT is an evaluation board designed to work with the Si3480 and Si3452 PoE controllers. It is designed to enable the use of smaller, consumer electronics-grade power supplies by providing power management capabilities. The board features a wide range of features, including a USB interface, a power supply, a power switch, and a voltage regulator. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. The board is also designed to be compatible with a variety of PoE controllers, allowing for easy integration into existing systems.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Over Ethernet (POE), PSE
  • Utilized IC / Part
    Si3452, Si3480, Si3500
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SO - IC, USB2.0-TO-UART, W/GPIO, 20SOIC0RFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C606BUY
Microchip TechnologyMICROCHIP - MCP2200-I/MQ - SerDes, AEC-Q100, Transceiver, 12 Mbps, Digital, Seriell, VQFN, 20 Pin(s)14RFQ
Microchip TechnologyIC USB 2.0 - UART 20QFN2978RFQ
Microchip TechnologyIC USB 2.0 - UART 20SSOP1170RFQ
Microchip TechnologyIC USB 2.0 - UART 20SOIC3BUY